Vishay Intertechnology, Inc. Through Hole Resistors CMF50372R00FNEB

Description
372 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
372 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50372R00FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50372R00FNEB-ND
Through Hole Resistors CMF50372R00FNEB-ND
372 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

372 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50372R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50372R00FNEB
Metal Film Resistors - CMF50372R00FNEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 372 1% T-00 Eb E3 Vishay - 67P7153 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 372 1% T-00 Eb E3 Vishay
67P7153
Cmf-50 372 1% T-00 Eb E3 Vishay 67P7153
CMF-50 372 1% T-00 EB e3

CMF-50 372 1% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50372R00FNEB-ND CMF50372R00FNEB 67P7153
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 372 1% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 372 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details