Vishay Intertechnology, Inc. Through Hole Resistors CMF5036R500FKRE

Description
36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5036R500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5036R500FKRE-ND
Through Hole Resistors CMF5036R500FKRE-ND
36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.5 OHM 1/4W 1% AXIAL - CMF5036R500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/4W 1% AXIAL
CMF5036R500FKRE
RES 36.5 OHM 1/4W 1% AXIAL CMF5036R500FKRE
RES 36.5ohm 1/4W 1% AXIAL

RES 36.5ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 36.5 1% T-1 R36 Vishay - 67P7126 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 36.5 1% T-1 R36 Vishay
67P7126
Cmf-50 36.5 1% T-1 R36 Vishay 67P7126
CMF-50 36.5 1% T-1 R36

CMF-50 36.5 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5036R500FKRE-ND CMF5036R500FKRE 67P7126
Product Name Through Hole Resistors RES 36.5 OHM 1/4W 1% AXIAL Cmf-50 36.5 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details