Vishay Intertechnology, Inc. RES 36.5 OHM 1/4W 1% AXIAL CMF5036R500FKEA

Description
RES 36.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/4W 1% AXIAL - CMF5036R500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/4W 1% AXIAL
CMF5036R500FKEA
RES 36.5 OHM 1/4W 1% AXIAL CMF5036R500FKEA
RES 36.5ohm 1/4W 1% AXIAL

RES 36.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5036R500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5036R500FKEA-ND
Through Hole Resistors CMF5036R500FKEA-ND
36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5036R500FKEA CMF5036R500FKEA-ND
Product Name RES 36.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details