Vishay Intertechnology, Inc. RES 36.5 OHM 1/4W 1% AXIAL CMF5036R500FHEK

Description
RES 36.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/4W 1% AXIAL - CMF5036R500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/4W 1% AXIAL
CMF5036R500FHEK
RES 36.5 OHM 1/4W 1% AXIAL CMF5036R500FHEK
RES 36.5ohm 1/4W 1% AXIAL

RES 36.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5036R500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5036R500FHEK-ND
Through Hole Resistors CMF5036R500FHEK-ND
36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 36.5 1% T-2 Ek E3 Vishay - 67P7124 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 36.5 1% T-2 Ek E3 Vishay
67P7124
Cmf-50 36.5 1% T-2 Ek E3 Vishay 67P7124
CMF-50 36.5 1% T-2 EK e3

CMF-50 36.5 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5036R500FHEK CMF5036R500FHEK-ND 67P7124
Product Name RES 36.5 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 36.5 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details