Vishay Intertechnology, Inc. RES 36.5 OHM 1% 50PPM 1/4W CMF5036R500FHEB

Description
RES 36.5ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 36.5ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1% 50PPM 1/4W - CMF5036R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1% 50PPM 1/4W
CMF5036R500FHEB
RES 36.5 OHM 1% 50PPM 1/4W CMF5036R500FHEB
RES 36.5ohm 1% 50PPM 1/4W

RES 36.5ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF36.5QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF36.5QFTR-ND
Through Hole Resistors CMF36.5QFTR-ND
36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5036R500FHEB CMF36.5QFTR-ND
Product Name RES 36.5 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details