Vishay Intertechnology, Inc. Through Hole Resistors CMF5036K500FKR6

Description
36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5036K500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5036K500FKR6-ND
Through Hole Resistors CMF5036K500FKR6-ND
36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.5K OHM 1/4W 1% AXIAL - CMF5036K500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/4W 1% AXIAL
CMF5036K500FKR6
RES 36.5K OHM 1/4W 1% AXIAL CMF5036K500FKR6
RES 36.5Kohm 1/4W 1% AXIAL

RES 36.5Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5257
Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5257
Resistor,Metal Film,365KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,365KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5036K500FKR6-ND CMF5036K500FKR6 40C5257
Product Name Through Hole Resistors RES 36.5K OHM 1/4W 1% AXIAL Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details