Vishay Intertechnology, Inc. Through Hole Resistors CMF5036K500FKEB

Description
36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5036K500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5036K500FKEB-ND
Through Hole Resistors CMF5036K500FKEB-ND
36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.5K OHM 1/4W 1% AXIAL - CMF5036K500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/4W 1% AXIAL
CMF5036K500FKEB
RES 36.5K OHM 1/4W 1% AXIAL CMF5036K500FKEB
RES 36.5Kohm 1/4W 1% AXIAL

RES 36.5Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 36.5K 1% T-1 Eb E3 Vishay - 67P7119 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 36.5K 1% T-1 Eb E3 Vishay
67P7119
Cmf-50 36.5K 1% T-1 Eb E3 Vishay 67P7119
CMF-50 36.5K 1% T-1 EB e3

CMF-50 36.5K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5036K500FKEB-ND CMF5036K500FKEB 67P7119
Product Name Through Hole Resistors RES 36.5K OHM 1/4W 1% AXIAL Cmf-50 36.5K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details