Vishay Intertechnology, Inc. RES 36K OHM 1/4W 1% AXIAL CMF5036K000FKRE

Description
RES 36Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 36Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM 1/4W 1% AXIAL - CMF5036K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM 1/4W 1% AXIAL
CMF5036K000FKRE
RES 36K OHM 1/4W 1% AXIAL CMF5036K000FKRE
RES 36Kohm 1/4W 1% AXIAL

RES 36Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5036K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5036K000FKRE-ND
Through Hole Resistors CMF5036K000FKRE-ND
36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 36K 1% T-1 R36 Vishay - 67P7114 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 36K 1% T-1 R36 Vishay
67P7114
Cmf-50 36K 1% T-1 R36 Vishay 67P7114
CMF-50 36K 1% T-1 R36

CMF-50 36K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5036K000FKRE CMF5036K000FKRE-ND 67P7114
Product Name RES 36K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 36K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details