Vishay Intertechnology, Inc. Through Hole Resistors CMF50365K00FKEA

Description
365 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
365 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50365K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50365K00FKEA-ND
Through Hole Resistors CMF50365K00FKEA-ND
365 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 365K OHM 1/4W 1% AXIAL - CMF50365K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1/4W 1% AXIAL
CMF50365K00FKEA
RES 365K OHM 1/4W 1% AXIAL CMF50365K00FKEA
RES 365Kohm 1/4W 1% AXIAL

RES 365Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 365K 1% T-1 Ea E3 Vishay - 67P7133 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 365K 1% T-1 Ea E3 Vishay
67P7133
Cmf-50 365K 1% T-1 Ea E3 Vishay 67P7133
CMF-50 365K 1% T-1 EA e3

CMF-50 365K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50365K00FKEA-ND CMF50365K00FKEA 67P7133
Product Name Through Hole Resistors RES 365K OHM 1/4W 1% AXIAL Cmf-50 365K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details