Vishay Intertechnology, Inc. RES 360K OHM 1/4W 1% AXIAL CMF50360K00FKR6

Description
RES 360Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 360Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/4W 1% AXIAL - CMF50360K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/4W 1% AXIAL
CMF50360K00FKR6
RES 360K OHM 1/4W 1% AXIAL CMF50360K00FKR6
RES 360Kohm 1/4W 1% AXIAL

RES 360Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50360K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50360K00FKR6-ND
Through Hole Resistors CMF50360K00FKR6-ND
360 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 360 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5259 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 360 Kohm, +/1 Percent, 100 Ppm Vishay
40C5259
Cmf50, 360 Kohm, +/1 Percent, 100 Ppm Vishay 40C5259
CMF50, 360 kOhm, +/- 1 Percent, 100 ppm

CMF50, 360 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50360K00FKR6 CMF50360K00FKR6-ND 40C5259
Product Name RES 360K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 360 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details