Vishay Intertechnology, Inc. RES 360K OHM 1/4W 1% AXIAL CMF50360K00FKEB

Description
RES 360Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 360Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/4W 1% AXIAL - CMF50360K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/4W 1% AXIAL
CMF50360K00FKEB
RES 360K OHM 1/4W 1% AXIAL CMF50360K00FKEB
RES 360Kohm 1/4W 1% AXIAL

RES 360Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50360K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50360K00FKEB-ND
Through Hole Resistors CMF50360K00FKEB-ND
360 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 360K 1% T-1 Eb E3 Vishay - 67P7127 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 360K 1% T-1 Eb E3 Vishay
67P7127
Cmf-50 360K 1% T-1 Eb E3 Vishay 67P7127
CMF-50 360K 1% T-1 EB e3

CMF-50 360K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50360K00FKEB CMF50360K00FKEB-ND 67P7127
Product Name RES 360K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 360K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details