Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5035R700FHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5035R700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5035R700FHEK
Vishay/DaleMetal Film Resistors - CMF5035R700FHEK
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5035R700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5035R700FHEK-ND
Through Hole Resistors CMF5035R700FHEK-ND
35.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 35.7 1% T-2 Ek E3 Vishay - 67P7102 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 35.7 1% T-2 Ek E3 Vishay
67P7102
Cmf-50 35.7 1% T-2 Ek E3 Vishay 67P7102
CMF-50 35.7 1% T-2 EK e3

CMF-50 35.7 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5035R700FHEK CMF5035R700FHEK-ND 67P7102
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 35.7 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details