Vishay Intertechnology, Inc. RES 35.7 OHM 1/4W 1% AXIAL CMF5035R700FHEB

Description
RES 35.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/4W 1% AXIAL - CMF5035R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/4W 1% AXIAL
CMF5035R700FHEB
RES 35.7 OHM 1/4W 1% AXIAL CMF5035R700FHEB
RES 35.7ohm 1/4W 1% AXIAL

RES 35.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF35.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF35.7QFTR-ND
Through Hole Resistors CMF35.7QFTR-ND
35.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 35.7 1% T-2 Eb E3 Vishay - 67P7101 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 35.7 1% T-2 Eb E3 Vishay
67P7101
Cmf-50 35.7 1% T-2 Eb E3 Vishay 67P7101
CMF-50 35.7 1% T-2 EB e3

CMF-50 35.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5035R700FHEB CMF35.7QFTR-ND 67P7101
Product Name RES 35.7 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 35.7 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers