Vishay Intertechnology, Inc. RES 35.7 OHM 1/4W .1% AXIAL CMF5035R700BEEK

Description
RES 35.7ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/4W .1% AXIAL - CMF5035R700BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/4W .1% AXIAL
CMF5035R700BEEK
RES 35.7 OHM 1/4W .1% AXIAL CMF5035R700BEEK
RES 35.7ohm 1/4W .1% AXIAL

RES 35.7ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5035R700BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5035R700BEEK-ND
Through Hole Resistors CMF5035R700BEEK-ND
35.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 35.7 .1% T-9 Ek E3 Vishay - 67P7100 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 35.7 .1% T-9 Ek E3 Vishay
67P7100
Cmf-50 35.7 .1% T-9 Ek E3 Vishay 67P7100
CMF-50 35.7 .1% T-9 EK e3

CMF-50 35.7 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5035R700BEEK CMF5035R700BEEK-ND 67P7100
Product Name RES 35.7 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 35.7 .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details