Vishay Intertechnology, Inc. RES 35.7K OHM 1/4W 1% AXIAL CMF5035K700FKEA

Description
RES 35.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/4W 1% AXIAL - CMF5035K700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/4W 1% AXIAL
CMF5035K700FKEA
RES 35.7K OHM 1/4W 1% AXIAL CMF5035K700FKEA
RES 35.7Kohm 1/4W 1% AXIAL

RES 35.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5035K700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5035K700FKEA-ND
Through Hole Resistors CMF5035K700FKEA-ND
35.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 35.7K 1% T-1 Ea E3 Vishay - 67P7095 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 35.7K 1% T-1 Ea E3 Vishay
67P7095
Cmf-50 35.7K 1% T-1 Ea E3 Vishay 67P7095
CMF-50 35.7K 1% T-1 EA e3

CMF-50 35.7K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5035K700FKEA CMF5035K700FKEA-ND 67P7095
Product Name RES 35.7K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 35.7K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details