Vishay Intertechnology, Inc. RES 35.7K OHM 1/4W .5% AXIAL CMF5035K700DEEK

Description
RES 35.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/4W .5% AXIAL - CMF5035K700DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/4W .5% AXIAL
CMF5035K700DEEK
RES 35.7K OHM 1/4W .5% AXIAL CMF5035K700DEEK
RES 35.7Kohm 1/4W .5% AXIAL

RES 35.7Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5035K700DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5035K700DEEK-ND
Through Hole Resistors CMF5035K700DEEK-ND
35.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 35.7K .5% T-9 Ek E3 Vishay - 67P7093 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 35.7K .5% T-9 Ek E3 Vishay
67P7093
Cmf-50 35.7K .5% T-9 Ek E3 Vishay 67P7093
CMF-50 35.7K .5% T-9 EK e3

CMF-50 35.7K .5% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5035K700DEEK CMF5035K700DEEK-ND 67P7093
Product Name RES 35.7K OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 35.7K .5% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details