Vishay Intertechnology, Inc. Metal Film Resistors - CMF5035K700DEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5035K700DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5035K700DEBF
Metal Film Resistors - CMF5035K700DEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5035K700DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5035K700DEBF-ND
Through Hole Resistors CMF5035K700DEBF-ND
35.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,357Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 32H7258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
32H7258
Resistor,metal Film,357Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 32H7258
Resistor,Metal Film,357KOhms,200WV, .5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,357KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5035K700DEBF CMF5035K700DEBF-ND 32H7258
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,357Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers