Vishay Intertechnology, Inc. Through Hole Resistors CMF50357R00FHEB

Description
357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF357QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF357QFTR-ND
Through Hole Resistors CMF357QFTR-ND
357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF357QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF357QFCT-ND
Through Hole Resistors CMF357QFCT-ND
357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
357 OHM 4W Resistor - 53-CMF50357R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357 OHM 4W Resistor
53-CMF50357R00FHEB
357 OHM 4W Resistor 53-CMF50357R00FHEB
RES 357 OHM 1/4W 1% AXIAL Product overview: CMF50357R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50357R00FHEB can be used for catalog matching and distributor lookup.

RES 357 OHM 1/4W 1% AXIAL Product overview: CMF50357R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50357R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 357 OHM 1/4W 1% AXIAL - CMF50357R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/4W 1% AXIAL
CMF50357R00FHEB
RES 357 OHM 1/4W 1% AXIAL CMF50357R00FHEB
RES 357ohm 1/4W 1% AXIAL

RES 357ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number CMF357QFTR-ND 53-CMF50357R00FHEB CMF50357R00FHEB
Product Name Through Hole Resistors 357 OHM 4W Resistor RES 357 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers