Vishay Intertechnology, Inc. Metal Film Resistors - CMF50357K00FKEA

Description
Metal Film Resistors - Through Hole CMF-50 357K 1% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 357K 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50357K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50357K00FKEA
Metal Film Resistors - CMF50357K00FKEA
Metal Film Resistors - Through Hole CMF-50 357K 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-50 357K 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF50357K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50357K00FKEA-ND
Through Hole Resistors CMF50357K00FKEA-ND
357 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50357K00FKEA CMF50357K00FKEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers