Vishay Intertechnology, Inc. RES 357K OHM 1/4W 1% AXIAL CMF50357K00FHEB

Description
RES 357Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/4W 1% AXIAL - CMF50357K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/4W 1% AXIAL
CMF50357K00FHEB
RES 357K OHM 1/4W 1% AXIAL CMF50357K00FHEB
RES 357Kohm 1/4W 1% AXIAL

RES 357Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF357KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF357KQFTR-ND
Through Hole Resistors CMF357KQFTR-ND
357 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 357K 1% T-2 Eb E3 Vishay - 67P7108 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 357K 1% T-2 Eb E3 Vishay
67P7108
Cmf-50 357K 1% T-2 Eb E3 Vishay 67P7108
CMF-50 357K 1% T-2 EB e3

CMF-50 357K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50357K00FHEB CMF357KQFTR-ND 67P7108
Product Name RES 357K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 357K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details