Vishay Intertechnology, Inc. RES 350 OHM 1/4W 0.1% AXIAL CMF50350R00BEEA

Description
RES 350ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1/4W 0.1% AXIAL - CMF50350R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/4W 0.1% AXIAL
CMF50350R00BEEA
RES 350 OHM 1/4W 0.1% AXIAL CMF50350R00BEEA
RES 350ohm 1/4W 0.1% AXIAL

RES 350ohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50350R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50350R00BEEA-ND
Through Hole Resistors CMF50350R00BEEA-ND
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 350 .1% T-9 Ea E3 Vishay - 67P7103 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 350 .1% T-9 Ea E3 Vishay
67P7103
Cmf-50 350 .1% T-9 Ea E3 Vishay 67P7103
CMF-50 350 .1% T-9 EA e3

CMF-50 350 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50350R00BEEA CMF50350R00BEEA-ND 67P7103
Product Name RES 350 OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 350 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details