Vishay Intertechnology, Inc. Through Hole Resistors CMF5034R800FKRE

Description
34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5034R800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5034R800FKRE-ND
Through Hole Resistors CMF5034R800FKRE-ND
34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34.8 OHM 1/4W 1% AXIAL - CMF5034R800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/4W 1% AXIAL
CMF5034R800FKRE
RES 34.8 OHM 1/4W 1% AXIAL CMF5034R800FKRE
RES 34.8ohm 1/4W 1% AXIAL

RES 34.8ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 34.8 1% T-1 R36 Vishay - 67P7074 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 34.8 1% T-1 R36 Vishay
67P7074
Cmf-50 34.8 1% T-1 R36 Vishay 67P7074
CMF-50 34.8 1% T-1 R36

CMF-50 34.8 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5034R800FKRE-ND CMF5034R800FKRE 67P7074
Product Name Through Hole Resistors RES 34.8 OHM 1/4W 1% AXIAL Cmf-50 34.8 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details