Vishay Intertechnology, Inc. RES 34.8 OHM 1/4W 1% AXIAL CMF5034R800FKEB

Description
RES 34.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/4W 1% AXIAL - CMF5034R800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/4W 1% AXIAL
CMF5034R800FKEB
RES 34.8 OHM 1/4W 1% AXIAL CMF5034R800FKEB
RES 34.8ohm 1/4W 1% AXIAL

RES 34.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5034R800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5034R800FKEB-ND
Through Hole Resistors CMF5034R800FKEB-ND
34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 34.8 1% T-1 Eb E3 Vishay - 67P7073 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 34.8 1% T-1 Eb E3 Vishay
67P7073
Cmf-50 34.8 1% T-1 Eb E3 Vishay 67P7073
CMF-50 34.8 1% T-1 EB e3

CMF-50 34.8 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5034R800FKEB CMF5034R800FKEB-ND 67P7073
Product Name RES 34.8 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 34.8 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details