Vishay Intertechnology, Inc. RES 34.8 OHM 1% 50PPM 1/4W CMF5034R800FHEB

Description
RES 34.8ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 34.8ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1% 50PPM 1/4W - CMF5034R800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1% 50PPM 1/4W
CMF5034R800FHEB
RES 34.8 OHM 1% 50PPM 1/4W CMF5034R800FHEB
RES 34.8ohm 1% 50PPM 1/4W

RES 34.8ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF34.8QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF34.8QFCT-ND
Through Hole Resistors CMF34.8QFCT-ND
34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF34.8QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF34.8QFTR-ND
Through Hole Resistors CMF34.8QFTR-ND
34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5034R800FHEB CMF34.8QFCT-ND
Product Name RES 34.8 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers