Vishay Intertechnology, Inc. Through Hole Resistors CMF5034K800FKEA

Description
34.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5034K800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5034K800FKEA-ND
Through Hole Resistors CMF5034K800FKEA-ND
34.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34.8K OHM 1/4W 1% AXIAL - CMF5034K800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/4W 1% AXIAL
CMF5034K800FKEA
RES 34.8K OHM 1/4W 1% AXIAL CMF5034K800FKEA
RES 34.8Kohm 1/4W 1% AXIAL

RES 34.8Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 34.8K 1% T-1 Ea E3 Vishay - 67P7066 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 34.8K 1% T-1 Ea E3 Vishay
67P7066
Cmf-50 34.8K 1% T-1 Ea E3 Vishay 67P7066
CMF-50 34.8K 1% T-1 EA e3

CMF-50 34.8K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5034K800FKEA-ND CMF5034K800FKEA 67P7066
Product Name Through Hole Resistors RES 34.8K OHM 1/4W 1% AXIAL Cmf-50 34.8K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details