Vishay Precision Group Metal Film Resistors - CMF5034K000FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5034K000FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5034K000FKWF
Metal Film Resistors - CMF5034K000FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf50, 34 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5243 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 34 Kohm, +/1 Percent, 100 Ppm Vishay
40C5243
Cmf50, 34 Kohm, +/1 Percent, 100 Ppm Vishay 40C5243
CMF50, 34 kOhm, +/- 1 Percent, 100 ppm

CMF50, 34 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5034K000FKWF 40C5243
Product Name Metal Film Resistors - Cmf50, 34 Kohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details