Vishay Intertechnology, Inc. RES 34.0K OHM 1% 50PPM 1/4W CMF5034K000FHEB

Description
RES 34.0Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 34.0Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1% 50PPM 1/4W - CMF5034K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1% 50PPM 1/4W
CMF5034K000FHEB
RES 34.0K OHM 1% 50PPM 1/4W CMF5034K000FHEB
RES 34.0Kohm 1% 50PPM 1/4W

RES 34.0Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF5034K000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 34.0K OHM 1/4W 1% AXIAL Product overview: CMF5034K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5034K000FHEB can be used for catalog matching and distributor lookup.

RES 34.0K OHM 1/4W 1% AXIAL Product overview: CMF5034K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5034K000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF5034K000FHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5034K000FHEBTB-ND
Through Hole Resistors 541-CMF5034K000FHEBTB-ND
34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5034K000FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5034K000FHEBCT-ND
Through Hole Resistors 541-CMF5034K000FHEBCT-ND
34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 34K 1% T-2 Eb E3 Vishay - 67P7059 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 34K 1% T-2 Eb E3 Vishay
67P7059
Cmf-50 34K 1% T-2 Eb E3 Vishay 67P7059
CMF-50 34K 1% T-2 EB e3

CMF-50 34K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5034K000FHEB 53-CMF5034K000FHEB 541-CMF5034K000FHEBTB-ND 67P7059
Product Name RES 34.0K OHM 1% 50PPM 1/4W 4W Resistor Through Hole Resistors Cmf-50 34K 1% T-2 Eb E3 Vishay
Resistance Range 34000 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details