Vishay Intertechnology, Inc. RES 348 OHM 1/4W 1% AXIAL CMF50348R00FHR6

Description
RES 348ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/4W 1% AXIAL - CMF50348R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/4W 1% AXIAL
CMF50348R00FHR6
RES 348 OHM 1/4W 1% AXIAL CMF50348R00FHR6
RES 348ohm 1/4W 1% AXIAL

RES 348ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50348R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50348R00FHR6-ND
Through Hole Resistors CMF50348R00FHR6-ND
348 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 348 1% T-2 Re6 Vishay - 67P7090 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 348 1% T-2 Re6 Vishay
67P7090
Cmf-50 348 1% T-2 Re6 Vishay 67P7090
CMF-50 348 1% T-2 RE6

CMF-50 348 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50348R00FHR6 CMF50348R00FHR6-ND 67P7090
Product Name RES 348 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 348 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details