RES 348 OHM 1/4W 1% AXIAL Product overview: CMF50348R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 348 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50348R00FHEB can be used for catalog matching and distributor lookup.
348 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
348 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 348ohm 1% 50PPM 1/4W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CMF50348R00FHEB | CMF348QFTR-ND | CMF50348R00FHEB |
| Product Name | 348 OHM 4W Resistor | Through Hole Resistors | RES 348 OHM 1% 50PPM 1/4W |
| Resistance Range | 348 ohms | 348 ohms | 348 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts | ||
| Standards and Certifications | RoHS |