Vishay Intertechnology, Inc. RES 348K OHM 1/4W 1% AXIAL CMF50348K00FHRE

Description
RES 348Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/4W 1% AXIAL - CMF50348K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/4W 1% AXIAL
CMF50348K00FHRE
RES 348K OHM 1/4W 1% AXIAL CMF50348K00FHRE
RES 348Kohm 1/4W 1% AXIAL

RES 348Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50348K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50348K00FHRE-ND
Through Hole Resistors CMF50348K00FHRE-ND
348 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 348K 1% T-2 R36 Vishay - 67P7086 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 348K 1% T-2 R36 Vishay
67P7086
Cmf-50 348K 1% T-2 R36 Vishay 67P7086
CMF-50 348K 1% T-2 R36

CMF-50 348K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50348K00FHRE CMF50348K00FHRE-ND 67P7086
Product Name RES 348K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 348K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details