Vishay Intertechnology, Inc. Through Hole Resistors CMF50348K00FHEB

Description
348 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
348 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF348KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF348KQFTR-ND
Through Hole Resistors CMF348KQFTR-ND
348 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 348K OHM 1% 50PPM 1/4W - CMF50348K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1% 50PPM 1/4W
CMF50348K00FHEB
RES 348K OHM 1% 50PPM 1/4W CMF50348K00FHEB
RES 348Kohm 1% 50PPM 1/4W

RES 348Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 348K 1% T-2 Eb E3 Vishay - 67P7084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 348K 1% T-2 Eb E3 Vishay
67P7084
Cmf-50 348K 1% T-2 Eb E3 Vishay 67P7084
CMF-50 348K 1% T-2 EB e3

CMF-50 348K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF348KQFTR-ND CMF50348K00FHEB 67P7084
Product Name Through Hole Resistors RES 348K OHM 1% 50PPM 1/4W Cmf-50 348K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers