Vishay Intertechnology, Inc. RES 348K OHM 1/4W .1% AXIAL CMF50348K00BEBF

Description
RES 348Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/4W .1% AXIAL - CMF50348K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/4W .1% AXIAL
CMF50348K00BEBF
RES 348K OHM 1/4W .1% AXIAL CMF50348K00BEBF
RES 348Kohm 1/4W .1% AXIAL

RES 348Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50348K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50348K00BEBF-ND
Through Hole Resistors CMF50348K00BEBF-ND
348 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 348K .1% T-9 B14 Vishay - 67P7082 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 348K .1% T-9 B14 Vishay
67P7082
Cmf-50 348K .1% T-9 B14 Vishay 67P7082
CMF-50 348K .1% T-9 B14

CMF-50 348K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50348K00BEBF CMF50348K00BEBF-ND 67P7082
Product Name RES 348K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 348K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details