Vishay Precision Group Metal Film Resistors - CMF50340R00FKR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50340R00FKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50340R00FKR8
Metal Film Resistors - CMF50340R00FKR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 340 1% T-1 Re8 Vishay - 67P7081 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 340 1% T-1 Re8 Vishay
67P7081
Cmf-50 340 1% T-1 Re8 Vishay 67P7081
CMF-50 340 1% T-1 RE8

CMF-50 340 1% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF50340R00FKR8 67P7081
Product Name Metal Film Resistors - Cmf-50 340 1% T-1 Re8 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers