Vishay Intertechnology, Inc. Through Hole Resistors CMF5033R400DHR6

Description
33.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5033R400DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033R400DHR6-ND
Through Hole Resistors CMF5033R400DHR6-ND
33.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33.4 OHM 1/4W 0.5% AXIAL - CMF5033R400DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.4 OHM 1/4W 0.5% AXIAL
CMF5033R400DHR6
RES 33.4 OHM 1/4W 0.5% AXIAL CMF5033R400DHR6
RES 33.4ohm 1/4W 0.5% AXIAL

RES 33.4ohm 1/4W 0.5% AXIAL

Supplier's Site
Cmf-50 33.4 .5% T-2 Re6 Vishay - 67P7025 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 33.4 .5% T-2 Re6 Vishay
67P7025
Cmf-50 33.4 .5% T-2 Re6 Vishay 67P7025
CMF-50 33.4 .5% T-2 RE6

CMF-50 33.4 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033R400DHR6-ND CMF5033R400DHR6 67P7025
Product Name Through Hole Resistors RES 33.4 OHM 1/4W 0.5% AXIAL Cmf-50 33.4 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33.4 ohms 33.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details