Vishay Intertechnology, Inc. Metal Film Resistors - CMF5033R200FKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5033R200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5033R200FKRE
Metal Film Resistors - CMF5033R200FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5033R200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033R200FKRE-ND
Through Hole Resistors CMF5033R200FKRE-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5228
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5228
Resistor,Metal Film,33.2Ohms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,33.2Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033R200FKRE CMF5033R200FKRE-ND 40C5228
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers