Vishay Intertechnology, Inc. Metal Film Resistors - CMF5033R200FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5033R200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5033R200FKR6
Metal Film Resistors - CMF5033R200FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5033R200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033R200FKR6-ND
Through Hole Resistors CMF5033R200FKR6-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5229
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5229
Resistor,Metal Film,33.2Ohms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,33.2Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033R200FKR6 CMF5033R200FKR6-ND 40C5229
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details