Vishay Intertechnology, Inc. RES 33.2 OHM 1/4W 1% AXIAL CMF5033R200FKEK

Description
RES 33.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/4W 1% AXIAL - CMF5033R200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/4W 1% AXIAL
CMF5033R200FKEK
RES 33.2 OHM 1/4W 1% AXIAL CMF5033R200FKEK
RES 33.2ohm 1/4W 1% AXIAL

RES 33.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5033R200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033R200FKEK-ND
Through Hole Resistors CMF5033R200FKEK-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 33.2 1% T-1 Ek E3 Vishay - 67P7021 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 33.2 1% T-1 Ek E3 Vishay
67P7021
Cmf-50 33.2 1% T-1 Ek E3 Vishay 67P7021
CMF-50 33.2 1% T-1 EK e3

CMF-50 33.2 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033R200FKEK CMF5033R200FKEK-ND 67P7021
Product Name RES 33.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 33.2 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details