Vishay Intertechnology, Inc. RES 33.2 OHM 1/4W 1% AXIAL CMF5033R200FHEK

Description
RES 33.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/4W 1% AXIAL - CMF5033R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/4W 1% AXIAL
CMF5033R200FHEK
RES 33.2 OHM 1/4W 1% AXIAL CMF5033R200FHEK
RES 33.2ohm 1/4W 1% AXIAL

RES 33.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5033R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033R200FHEK-ND
Through Hole Resistors CMF5033R200FHEK-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 33.2 1% T-2 Ek E3 Vishay - 67P7018 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 33.2 1% T-2 Ek E3 Vishay
67P7018
Cmf-50 33.2 1% T-2 Ek E3 Vishay 67P7018
CMF-50 33.2 1% T-2 EK e3

CMF-50 33.2 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033R200FHEK CMF5033R200FHEK-ND 67P7018
Product Name RES 33.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 33.2 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers