Vishay Intertechnology, Inc. RES 33.2 OHM 1/4W 1% AXIAL CMF5033R200FHBF

Description
RES 33.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/4W 1% AXIAL - CMF5033R200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/4W 1% AXIAL
CMF5033R200FHBF
RES 33.2 OHM 1/4W 1% AXIAL CMF5033R200FHBF
RES 33.2ohm 1/4W 1% AXIAL

RES 33.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5033R200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033R200FHBF-ND
Through Hole Resistors CMF5033R200FHBF-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C5226
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C5226
Resistor,Metal Film,33.2Ohms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33.2Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033R200FHBF CMF5033R200FHBF-ND 40C5226
Product Name RES 33.2 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers