Vishay Intertechnology, Inc. RES 33.2 OHM 1/4W .5% AXIAL CMF5033R200DHR6

Description
RES 33.2ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/4W .5% AXIAL - CMF5033R200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/4W .5% AXIAL
CMF5033R200DHR6
RES 33.2 OHM 1/4W .5% AXIAL CMF5033R200DHR6
RES 33.2ohm 1/4W .5% AXIAL

RES 33.2ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5033R200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033R200DHR6-ND
Through Hole Resistors CMF5033R200DHR6-ND
33.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 33.2 .5% T-2 Re6 Vishay - 67P7016 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 33.2 .5% T-2 Re6 Vishay
67P7016
Cmf-50 33.2 .5% T-2 Re6 Vishay 67P7016
CMF-50 33.2 .5% T-2 RE6

CMF-50 33.2 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033R200DHR6 CMF5033R200DHR6-ND 67P7016
Product Name RES 33.2 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 33.2 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details