Vishay Intertechnology, Inc. RES 33 OHM 1/4W 1% AXIAL CMF5033R000FLBF

Description
RES 33ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/4W 1% AXIAL - CMF5033R000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/4W 1% AXIAL
CMF5033R000FLBF
RES 33 OHM 1/4W 1% AXIAL CMF5033R000FLBF
RES 33ohm 1/4W 1% AXIAL

RES 33ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5033R000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033R000FLBF-ND
Through Hole Resistors CMF5033R000FLBF-ND
33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 33 Ohm, +/1 Percent, 150 Ppm Vishay - 81H1895 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 33 Ohm, +/1 Percent, 150 Ppm Vishay
81H1895
Cmf50, 33 Ohm, +/1 Percent, 150 Ppm Vishay 81H1895
CMF50, 33 Ohm, +/- 1 Percent, 150 ppm

CMF50, 33 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033R000FLBF CMF5033R000FLBF-ND 81H1895
Product Name RES 33 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 33 Ohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details