Vishay Intertechnology, Inc. RES 33 OHM 1/4W 1% AXIAL CMF5033R000FKRE

Description
RES 33ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/4W 1% AXIAL - CMF5033R000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/4W 1% AXIAL
CMF5033R000FKRE
RES 33 OHM 1/4W 1% AXIAL CMF5033R000FKRE
RES 33ohm 1/4W 1% AXIAL

RES 33ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5033R000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033R000FKRE-ND
Through Hole Resistors CMF5033R000FKRE-ND
33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 33 Ohm, +/1 Percent, 100 Ppm Vishay - 40C5223 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 33 Ohm, +/1 Percent, 100 Ppm Vishay
40C5223
Cmf50, 33 Ohm, +/1 Percent, 100 Ppm Vishay 40C5223
CMF50, 33 Ohm, +/- 1 Percent, 100 ppm

CMF50, 33 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033R000FKRE CMF5033R000FKRE-ND 40C5223
Product Name RES 33 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 33 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers