Vishay Intertechnology, Inc. RES 33 OHM 1/4W 1% AXIAL CMF5033R000FKEK

Description
RES 33ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/4W 1% AXIAL - CMF5033R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/4W 1% AXIAL
CMF5033R000FKEK
RES 33 OHM 1/4W 1% AXIAL CMF5033R000FKEK
RES 33ohm 1/4W 1% AXIAL

RES 33ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5033R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033R000FKEK-ND
Through Hole Resistors CMF5033R000FKEK-ND
33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 33 1% T-1 Ek E3 Vishay - 67P7011 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 33 1% T-1 Ek E3 Vishay
67P7011
Cmf-50 33 1% T-1 Ek E3 Vishay 67P7011
CMF-50 33 1% T-1 EK e3

CMF-50 33 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033R000FKEK CMF5033R000FKEK-ND 67P7011
Product Name RES 33 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 33 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details