Vishay Intertechnology, Inc. Through Hole Resistors CMF5033R000FKEA

Description
33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5033R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033R000FKEA-ND
Through Hole Resistors CMF5033R000FKEA-ND
33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33 OHM 1/4W 1% AXIAL - CMF5033R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/4W 1% AXIAL
CMF5033R000FKEA
RES 33 OHM 1/4W 1% AXIAL CMF5033R000FKEA
RES 33ohm 1/4W 1% AXIAL

RES 33ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 33 1% T-1 Ea E3 Vishay - 67P7009 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 33 1% T-1 Ea E3 Vishay
67P7009
Cmf-50 33 1% T-1 Ea E3 Vishay 67P7009
CMF-50 33 1% T-1 EA e3

CMF-50 33 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033R000FKEA-ND CMF5033R000FKEA 67P7009
Product Name Through Hole Resistors RES 33 OHM 1/4W 1% AXIAL Cmf-50 33 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details