33 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole
METAL FILM RESISTORS, CMF-50 33 1% T-1 B14
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5033R000FKBF-ND | CMF5033R000FKBF | 40C5222 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Metal Film Resistors, Cmf-50 33 1% T-1 B14 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 33 ohms |