Vishay Intertechnology, Inc. Through Hole Resistors CMF5033K200FKBF

Description
33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5033K200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033K200FKBF-ND
Through Hole Resistors CMF5033K200FKBF-ND
33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33.2K OHM 1/4W 1% AXIAL - CMF5033K200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/4W 1% AXIAL
CMF5033K200FKBF
RES 33.2K OHM 1/4W 1% AXIAL CMF5033K200FKBF
RES 33.2Kohm 1/4W 1% AXIAL

RES 33.2Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,332Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5219
Resistor,metal Film,332Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5219
Resistor,Metal Film,332KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,332KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033K200FKBF-ND CMF5033K200FKBF 40C5219
Product Name Through Hole Resistors RES 33.2K OHM 1/4W 1% AXIAL Resistor,metal Film,332Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers