Vishay Precision Group RES 33.2K OHM 1/4W 1% AXIAL CMF5033K200FHEB

Description
RES 33.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/4W 1% AXIAL - CMF5033K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/4W 1% AXIAL
CMF5033K200FHEB
RES 33.2K OHM 1/4W 1% AXIAL CMF5033K200FHEB
RES 33.2Kohm 1/4W 1% AXIAL

RES 33.2Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF5033K200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 33.2K OHM 1/4W 1% AXIAL Product overview: CMF5033K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5033K200FHEB can be used for catalog matching and distributor lookup.

RES 33.2K OHM 1/4W 1% AXIAL Product overview: CMF5033K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5033K200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF33.2KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF33.2KQFTR-ND
Through Hole Resistors CMF33.2KQFTR-ND
33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF33.2KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF33.2KQFCT-ND
Through Hole Resistors CMF33.2KQFCT-ND
33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 33.2 Kohm, 250 Mw, 1%; Resistance Vishay - 83R8083 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2 Kohm, 250 Mw, 1%; Resistance Vishay
83R8083
Metal Film Resistor, 33.2 Kohm, 250 Mw, 1%; Resistance Vishay 83R8083
METAL FILM RESISTOR, 33.2 KOHM, 250 MW, 1%; Resistance:33.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33.2 KOHM, 250 MW, 1%; Resistance:33.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 33.2 Kohm, 250 Mw, 1%; Resistance Vishay - 67P7001 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2 Kohm, 250 Mw, 1%; Resistance Vishay
67P7001
Metal Film Resistor, 33.2 Kohm, 250 Mw, 1%; Resistance Vishay 67P7001
METAL FILM RESISTOR, 33.2 KOHM, 250 MW, 1%; Resistance:33.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33.2 KOHM, 250 MW, 1%; Resistance:33.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5033K200FHEB 53-CMF5033K200FHEB CMF33.2KQFTR-ND 83R8083
Product Name RES 33.2K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors Metal Film Resistor, 33.2 Kohm, 250 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 33200 ohms 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details