Vishay Precision Group Cmf-50 33K 5% T-1 K36 Vishay CMF5033K000JKKA

Description
CMF-50 33K 5% T-1 K36
Description
CMF-50 33K 5% T-1 K36

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 33K 5% T-1 K36 Vishay - 67P7000 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 33K 5% T-1 K36 Vishay
67P7000
Cmf-50 33K 5% T-1 K36 Vishay 67P7000
CMF-50 33K 5% T-1 K36

CMF-50 33K 5% T-1 K36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P7000
Product Name Cmf-50 33K 5% T-1 K36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details