Vishay Intertechnology, Inc. Metal Film Resistors - CMF5033K000JKEB

Description
Metal Film Resistors - Through Hole CMF-50 33K 5% T-1 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 33K 5% T-1 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5033K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5033K000JKEB
Metal Film Resistors - CMF5033K000JKEB
Metal Film Resistors - Through Hole CMF-50 33K 5% T-1 EB e3

Metal Film Resistors - Through Hole CMF-50 33K 5% T-1 EB e3

Supplier's Site
Through Hole Resistors - CMF5033K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033K000JKEB-ND
Through Hole Resistors CMF5033K000JKEB-ND
33 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 33K 5% T-1 Eb E3 Vishay - 67P6999 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 33K 5% T-1 Eb E3 Vishay
67P6999
Cmf-50 33K 5% T-1 Eb E3 Vishay 67P6999
CMF-50 33K 5% T-1 EB e3

CMF-50 33K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033K000JKEB CMF5033K000JKEB-ND 67P6999
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 33K 5% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details