Vishay Intertechnology, Inc. Through Hole Resistors CMF5033K000GKR6

Description
33 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5033K000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033K000GKR6-ND
Through Hole Resistors CMF5033K000GKR6-ND
33 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33K OHM 1/4W 2% AXIAL - CMF5033K000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/4W 2% AXIAL
CMF5033K000GKR6
RES 33K OHM 1/4W 2% AXIAL CMF5033K000GKR6
RES 33Kohm 1/4W 2% AXIAL

RES 33Kohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 33K 2% T-1 Re6 Vishay - 67P6998 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 33K 2% T-1 Re6 Vishay
67P6998
Cmf-50 33K 2% T-1 Re6 Vishay 67P6998
CMF-50 33K 2% T-1 RE6

CMF-50 33K 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033K000GKR6-ND CMF5033K000GKR6 67P6998
Product Name Through Hole Resistors RES 33K OHM 1/4W 2% AXIAL Cmf-50 33K 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details